CreeLED, Inc. Xlamp Ml-E Light Emitting Diode White Rohs Compliant Cree Led MLESWT-A1-0000-0003E1

Description
XLamp ML-E Light Emitting Diode White RoHS Compliant: Yes
Description
XLamp ML-E Light Emitting Diode White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Xlamp Ml-E Light Emitting Diode White Rohs Compliant Cree Led - 90T6372 - Newark, An Avnet Company
Chicago, IL, United States
Xlamp Ml-E Light Emitting Diode White Rohs Compliant Cree Led
90T6372
Xlamp Ml-E Light Emitting Diode White Rohs Compliant Cree Led 90T6372
XLamp ML-E Light Emitting Diode White RoHS Compliant: Yes

XLamp ML-E Light Emitting Diode White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 90T6372
Product Name Xlamp Ml-E Light Emitting Diode White Rohs Compliant Cree Led
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 1416-L128-3580CA3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers