CreeLED, Inc. Led, Hb, Xlamp Ml-E, Warm White, 39.8Lm; Product Range Cree Led MLESWT-A1-0000-0002E7

Description
LED, HB, XLAMP ML-E, WARM WHITE, 39.8LM; Product Range:XLamp ML-E Series; LED Color:Warm White; Viewing Angle:120°; Luminous Flux @ Test:39.8lm; CCT:3000K; Forward Current If Max:500mA; Forward Voltage @ Test:3.2V; LED Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
LED, HB, XLAMP ML-E, WARM WHITE, 39.8LM; Product Range:XLamp ML-E Series; LED Color:Warm White; Viewing Angle:120°; Luminous Flux @ Test:39.8lm; CCT:3000K; Forward Current If Max:500mA; Forward Voltage @ Test:3.2V; LED Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Xlamp Ml-E, Warm White, 39.8Lm; Product Range Cree Led - 88T2750 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Xlamp Ml-E, Warm White, 39.8Lm; Product Range Cree Led
88T2750
Led, Hb, Xlamp Ml-E, Warm White, 39.8Lm; Product Range Cree Led 88T2750
LED, HB, XLAMP ML-E, WARM WHITE, 39.8LM; Product Range:XLamp ML-E Series; LED Color:Warm White; Viewing Angle:120°; Luminous Flux @ Test:39.8lm; CCT:3000K; Forward Current If Max:500mA; Forward Voltage @ Test:3.2V; LED Mounting:SMD RoHS Compliant: Yes

LED, HB, XLAMP ML-E, WARM WHITE, 39.8LM; Product Range:XLamp ML-E Series; LED Color:Warm White; Viewing Angle:120°; Luminous Flux @ Test:39.8lm; CCT:3000K; Forward Current If Max:500mA; Forward Voltage @ Test:3.2V; LED Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Xlamp Ml-E, Warm White, 39.8Lm; Product Range Cree Led - 88T2749 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Xlamp Ml-E, Warm White, 39.8Lm; Product Range Cree Led
88T2749
Led, Hb, Xlamp Ml-E, Warm White, 39.8Lm; Product Range Cree Led 88T2749
LED, HB, XLAMP ML-E, WARM WHITE, 39.8LM; Product Range:XLamp ML-E Series; LED Color:Warm White; Viewing Angle:120°; Luminous Flux @ Test:39.8lm; CCT:3000K; Forward Current If Max:500mA; Forward Voltage @ Test:3.2V; LED Mounting:SMD RoHS Compliant: Yes

LED, HB, XLAMP ML-E, WARM WHITE, 39.8LM; Product Range:XLamp ML-E Series; LED Color:Warm White; Viewing Angle:120°; Luminous Flux @ Test:39.8lm; CCT:3000K; Forward Current If Max:500mA; Forward Voltage @ Test:3.2V; LED Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 88T2750
Product Name Led, Hb, Xlamp Ml-E, Warm White, 39.8Lm; Product Range Cree Led
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-XLMYK13D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details