LED, HB, RED, 18.1LM; Product Range:XLamp ML-E Series; LED Color:Red; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:18.1lm; Forward Current If Max:350mA; Forward Current @ Test:150mA; Forward Voltage @ Test:2.2V; MSL:- RoHS Compliant: Yes
LED, HB, RED, 18.1LM, FULL REEL; Product Range:XLamp ML-E Series; LED Color:Red; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:18.1lm; Forward Current If Max:350mA; Forward Current @ Test:150mA; MSL:-; LED Mounting:SMD RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 11X6486 |
| Product Name | Led, Hb, Red, 18.1Lm; Product Range Cree Led |
| LED Type | Red; Red |