LED, HB, COOL WHITE, 51.7LM; Product Range:XLamp ML-E Series; LED Color:Cool White; Viewing Angle:120°; Luminous Flux @ Test:51.7lm; CCT:4500K; Forward Current If Max:500mA; Forward Voltage @ Test:3.2V; Forward Current @ Test:150mA RoHS Compliant: Yes
LED, HB, COOL WHITE, 51.7LM; Product Range:XLamp ML-E Series; LED Color:Cool White; Viewing Angle:120°; Luminous Flux @ Test:51.7lm; CCT:4500K; Forward Current If Max:500mA; Forward Voltage @ Test:3.2V; Forward Current @ Test:150mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 86R2686 |
| Product Name | Led, Hb, Cool White, 51.7Lm; Product Range Cree Led |
| LED Type | White; Cool White |