CreeLED, Inc. Optoelectronics - LED Lighting - White MLCSWT-A1-0000-000XE1

Description
Win Source Part Number: 1079092-MLCSWT-A1-00 00-000XE1 Category: Optoelectronics>LED Lighting - White Series: XLamp® ML-C Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.052" (1.33mm) Standard Package: 1,400 Mounting: SMD (SMT) Current - Max: 175mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.4V Current - Test: 50mA CCT (K): 6500K Flux @ 25°C, Current - Test: 29lm (27lm ~ 31lm) Lumens/Watt @ Current - Test: 91 lm/W CRI (Color Rendering Index): 75 (Typ) Thermal Resistance of Package: 13°C/W Package / Case: 4-SMD, J-Lead Exposed Pad Supplier Device Package: SMD Dimension: 0.138" L x 0.124" W (3.50mm x 3.15mm) Alternative Parts (Cross-Reference): MLCSWT-H1-0000-000WE 7; MLESWT-A1-0000-0003E 3; MLESWT-U1-0000-0001E 8; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Other Names: MLCSWTA10000000XE1,M LCSWT-A1-0000-000XE1 TR,MLCSWT-A1-0000-00 0XE1DKR,MLCSWT-A1-00 00-000XE1CT Base Product Number: MLCSWT
Request a Quote Datasheet
Description
Win Source Part Number: 1079092-MLCSWT-A1-00 00-000XE1 Category: Optoelectronics>LED Lighting - White Series: XLamp® ML-C Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.052" (1.33mm) Standard Package: 1,400 Mounting: SMD (SMT) Current - Max: 175mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.4V Current - Test: 50mA CCT (K): 6500K Flux @ 25°C, Current - Test: 29lm (27lm ~ 31lm) Lumens/Watt @ Current - Test: 91 lm/W CRI (Color Rendering Index): 75 (Typ) Thermal Resistance of Package: 13°C/W Package / Case: 4-SMD, J-Lead Exposed Pad Supplier Device Package: SMD Dimension: 0.138" L x 0.124" W (3.50mm x 3.15mm) Alternative Parts (Cross-Reference): MLCSWT-H1-0000-000WE 7; MLESWT-A1-0000-0003E 3; MLESWT-U1-0000-0001E 8; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Other Names: MLCSWTA10000000XE1,M LCSWT-A1-0000-000XE1 TR,MLCSWT-A1-0000-00 0XE1DKR,MLCSWT-A1-00 00-000XE1CT Base Product Number: MLCSWT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1079092-MLCSWT-A1-0000-000XE1
Optoelectronics - LED Lighting - White 1079092-MLCSWT-A1-0000-000XE1
Win Source Part Number: 1079092-MLCSWT-A1-00 00-000XE1 Category: Optoelectronics>LED Lighting - White Series: XLamp® ML-C Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.052" (1.33mm) Standard Package: 1,400 Mounting: SMD (SMT) Current - Max: 175mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.4V Current - Test: 50mA CCT (K): 6500K Flux @ 25°C, Current - Test: 29lm (27lm ~ 31lm) Lumens/Watt @ Current - Test: 91 lm/W CRI (Color Rendering Index): 75 (Typ) Thermal Resistance of Package: 13°C/W Package / Case: 4-SMD, J-Lead Exposed Pad Supplier Device Package: SMD Dimension: 0.138" L x 0.124" W (3.50mm x 3.15mm) Alternative Parts (Cross-Reference): MLCSWT-H1-0000-000WE 7; MLESWT-A1-0000-0003E 3; MLESWT-U1-0000-0001E 8; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Other Names: MLCSWTA10000000XE1,M LCSWT-A1-0000-000XE1 TR,MLCSWT-A1-0000-00 0XE1DKR,MLCSWT-A1-00 00-000XE1CT Base Product Number: MLCSWT

Win Source Part Number: 1079092-MLCSWT-A1-0000-000XE1
Category: Optoelectronics>LED Lighting - White
Series: XLamp® ML-C
Color: White, Cool
Package: Tape & Reel
Height - Seated (Max): 0.052" (1.33mm)
Standard Package: 1,400
Mounting: SMD (SMT)
Current - Max: 175mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 6.4V
Current - Test: 50mA
CCT (K): 6500K
Flux @ 25°C, Current - Test: 29lm (27lm ~ 31lm)
Lumens/Watt @ Current - Test: 91 lm/W
CRI (Color Rendering Index): 75 (Typ)
Thermal Resistance of Package: 13°C/W
Package / Case: 4-SMD, J-Lead Exposed Pad
Supplier Device Package: SMD
Dimension: 0.138" L x 0.124" W (3.50mm x 3.15mm)
Alternative Parts (Cross-Reference): MLCSWT-H1-0000-000WE7; MLESWT-A1-0000-0003E3; MLESWT-U1-0000-0001E8;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: CreeLED, Inc.
Other Names: MLCSWTA10000000XE1,MLCSWT-A1-0000-000XE1TR,MLCSWT-A1-0000-000XE1DKR,MLCSWT-A1-0000-000XE1CT
Base Product Number: MLCSWT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1079092-MLCSWT-A1-0000-000XE1
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Reverse mount available chip LED - SML-812MT - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details