CreeLED, Inc. Xlamp Ml-B Light Emitting Diode White Rohs Compliant Cree Led MLBAWT-P1-0000-000UF8

Description
XLamp ML-B Light Emitting Diode White RoHS Compliant: Yes
Description
XLamp ML-B Light Emitting Diode White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Xlamp Ml-B Light Emitting Diode White Rohs Compliant Cree Led - 92T9649 - Newark, An Avnet Company
Chicago, IL, United States
Xlamp Ml-B Light Emitting Diode White Rohs Compliant Cree Led
92T9649
Xlamp Ml-B Light Emitting Diode White Rohs Compliant Cree Led 92T9649
XLamp ML-B Light Emitting Diode White RoHS Compliant: Yes

XLamp ML-B Light Emitting Diode White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92T9649
Product Name Xlamp Ml-B Light Emitting Diode White Rohs Compliant Cree Led
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-3080EC3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers