CreeLED, Inc. Led, Hb, Xlamp Mk-R, Cool White, 970Lm; Cob Color Cree Led MKRAWT-02-0000-0D0BH40E4

Description
LED, HB, XLAMP MK-R, COOL WHITE, 970LM; COB Color:Neutral White; Colour Rendering Index Max:70; Power Rating:15W; Luminous Flux @ Test:970lm; Forward Current @ Test:700mA; Viewing Angle:120°; Forward Voltage VF Typ:12V; COB Width:7mmRoHS Compliant: Yes
Datasheet
Description
LED, HB, XLAMP MK-R, COOL WHITE, 970LM; COB Color:Neutral White; Colour Rendering Index Max:70; Power Rating:15W; Luminous Flux @ Test:970lm; Forward Current @ Test:700mA; Viewing Angle:120°; Forward Voltage VF Typ:12V; COB Width:7mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Xlamp Mk-R, Cool White, 970Lm; Cob Color Cree Led - 53W6768 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Xlamp Mk-R, Cool White, 970Lm; Cob Color Cree Led
53W6768
Led, Hb, Xlamp Mk-R, Cool White, 970Lm; Cob Color Cree Led 53W6768
LED, HB, XLAMP MK-R, COOL WHITE, 970LM; COB Color:Neutral White; Colour Rendering Index Max:70; Power Rating:15W; Luminous Flux @ Test:970lm; Forward Current @ Test:700mA; Viewing Angle:120°; Forward Voltage VF Typ:12V; COB Width:7mmRoHS Compliant: Yes

LED, HB, XLAMP MK-R, COOL WHITE, 970LM; COB Color:Neutral White; Colour Rendering Index Max:70; Power Rating:15W; Luminous Flux @ Test:970lm; Forward Current @ Test:700mA; Viewing Angle:120°; Forward Voltage VF Typ:12V; COB Width:7mmRoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Xlamp Mk-R, Cool White, 970Lm, Full Reel; Cob Color Cree Led - 28X4752 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Xlamp Mk-R, Cool White, 970Lm, Full Reel; Cob Color Cree Led
28X4752
Led, Hb, Xlamp Mk-R, Cool White, 970Lm, Full Reel; Cob Color Cree Led 28X4752
LED, HB, XLAMP MK-R, COOL WHITE, 970LM, FULL REEL; COB Color:Neutral White; Colour Rendering Index Max:70; Power Rating:15W; Luminous Flux @ Test:970lm; Forward Current @ Test:700mA; Viewing Angle:120°; Forward Voltage VF Typ:12V RoHS Compliant: Yes

LED, HB, XLAMP MK-R, COOL WHITE, 970LM, FULL REEL; COB Color:Neutral White; Colour Rendering Index Max:70; Power Rating:15W; Luminous Flux @ Test:970lm; Forward Current @ Test:700mA; Viewing Angle:120°; Forward Voltage VF Typ:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 53W6768
Product Name Led, Hb, Xlamp Mk-R, Cool White, 970Lm; Cob Color Cree Led
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details