CreeLED, Inc. Xlamp Mhb-B Light Emitting Diode White 36V Cree Led MHBBWT-0000-000N0HE240H

Description
XLAMP MHB-B LIGHT EMITTING DIODE WHITE 36V
Description
XLAMP MHB-B LIGHT EMITTING DIODE WHITE 36V

Suppliers

Company
Product
Description
Supplier Links
Xlamp Mhb-B Light Emitting Diode White 36V Cree Led - 15AJ4384 - Newark, An Avnet Company
Chicago, IL, United States
Xlamp Mhb-B Light Emitting Diode White 36V Cree Led
15AJ4384
Xlamp Mhb-B Light Emitting Diode White 36V Cree Led 15AJ4384
XLAMP MHB-B LIGHT EMITTING DIODE WHITE 36V

XLAMP MHB-B LIGHT EMITTING DIODE WHITE 36V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15AJ4384
Product Name Xlamp Mhb-B Light Emitting Diode White 36V Cree Led
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241697-SLA580ECT3F - Win Source Electronics
Specs
LED Type Green; Blue; Blue-Green
Peak Wavelength 527 nm (5270 Å)
Viewing Angle 10 degrees
View Details
3 suppliers
LED Indication - Discrete - 1497-XLMYK65D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details