Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
CREELED, INC.
MHBBWT-0000-000C0HD265E -- XLAMP MHB-B LIGHT EMITTING DIODE WHITE 9V CREE LED
CreeLED, Inc.
Xlamp Mhb-B Light Emitting Diode White 9V Cree Led
MHBBWT-0000-000C0HD265E
Description
XLAMP MHB-B LIGHT EMITTING DIODE WHITE 9V
Newark, An Avnet Company
Done
Description
XLAMP MHB-B LIGHT EMITTING DIODE WHITE 9V
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Xlamp Mhb-B Light Emitting Diode White 9V Cree Led
97Y8458
Xlamp Mhb-B Light Emitting Diode White 9V Cree Led
97Y8458
XLAMP MHB-B LIGHT EMITTING DIODE WHITE 9V
XLAMP MHB-B LIGHT EMITTING DIODE WHITE 9V
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Light Emitting Diodes (LED)
Product Number
97Y8458
Product Name
Xlamp Mhb-B Light Emitting Diode White 9V Cree Led
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
LED Arrays
2269565
Specs
Optical Power Output
980 milliwatts
Array
Array
Number of Array Elements
1
View Details
Rochester Electronics
Led Lighting - LED Lighting - White - FOL215WTR
FOL215WTR
View Details
IDEA, Inc.
G55M Series
G55M/YG
Specs
LED Package:
T-1-3/4
LED Type
Yellow; Green; Multi-Colored
Peak Wavelength
585 nm (5850 Å)
View Details
Kingbright Corporation
LED Indication - Discrete
AA3527AZGSK-30MAV
Specs
LED Package:
4-SMD, J-Lead
LED Type
Green
Peak Wavelength
515 nm (5150 Å)
View Details
2
suppliers