CreeLED, Inc. Led, Hb, Daylight White, 430Lm; Cob Color Cree Led MCE4WT-A2-0000-000M01

Description
LED, HB, DAYLIGHT WHITE, 430LM; COB Color:Cool White; Colour Rendering Index Max:75; Power Rating:9.5W; Luminous Flux @ Test:430lm; Forward Current @ Test:350mA; Viewing Angle:110°; Forward Voltage VF Typ:3.1V; COB Length:7mm RoHS Compliant: Yes
Datasheet
Description
LED, HB, DAYLIGHT WHITE, 430LM; COB Color:Cool White; Colour Rendering Index Max:75; Power Rating:9.5W; Luminous Flux @ Test:430lm; Forward Current @ Test:350mA; Viewing Angle:110°; Forward Voltage VF Typ:3.1V; COB Length:7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Daylight White, 430Lm; Cob Color Cree Led - 40P1429 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Daylight White, 430Lm; Cob Color Cree Led
40P1429
Led, Hb, Daylight White, 430Lm; Cob Color Cree Led 40P1429
LED, HB, DAYLIGHT WHITE, 430LM; COB Color:Cool White; Colour Rendering Index Max:75; Power Rating:9.5W; Luminous Flux @ Test:430lm; Forward Current @ Test:350mA; Viewing Angle:110°; Forward Voltage VF Typ:3.1V; COB Length:7mm RoHS Compliant: Yes

LED, HB, DAYLIGHT WHITE, 430LM; COB Color:Cool White; Colour Rendering Index Max:75; Power Rating:9.5W; Luminous Flux @ Test:430lm; Forward Current @ Test:350mA; Viewing Angle:110°; Forward Voltage VF Typ:3.1V; COB Length:7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Cool White, 430Lm, Full Reel; Cob Color Cree Led - 16X9688 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Cool White, 430Lm, Full Reel; Cob Color Cree Led
16X9688
Led, Hb, Cool White, 430Lm, Full Reel; Cob Color Cree Led 16X9688
LED, HB, COOL WHITE, 430LM, FULL REEL; COB Color:Cool White; Colour Rendering Index Max:75; Power Rating:9.5W; Luminous Flux @ Test:430lm; Forward Current @ Test:350mA; Viewing Angle:110°; Forward Voltage VF Typ:3.1V; COB Length:7mm RoHS Compliant: Yes

LED, HB, COOL WHITE, 430LM, FULL REEL; COB Color:Cool White; Colour Rendering Index Max:75; Power Rating:9.5W; Luminous Flux @ Test:430lm; Forward Current @ Test:350mA; Viewing Angle:110°; Forward Voltage VF Typ:3.1V; COB Length:7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 40P1429
Product Name Led, Hb, Daylight White, 430Lm; Cob Color Cree Led
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details