CreeLED, Inc. Optoelectronics - LED Lighting - White MCE4WT-A2-0000-000HE7

Description
Win Source Part Number: 1006816-MCE4WT-A2-00 00-000HE7 Category: Optoelectronics>LED Lighting - White Series: XLamp® MC-E Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.181" (4.60mm) Standard Package: 200 Mounting: SMD (SMT) Current - Max: 4 x 700mA Viewing Angle: 110° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 4 x 350mA CCT (K): 3000K Flux @ 25°C, Current - Test: 300lm (280lm ~ 320lm) Lumens/Watt @ Current - Test: 69 lm/W CRI (Color Rendering Index): 80 (Typ) Thermal Resistance of Package: 3°C/W Package / Case: 8-SMD, Gull Wing Exposed Pad Dimension: 0.276" L x 0.295" W (7.00mm x 7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Other Names: MCE4WTA20000000HE7,M CE4WT-A2-0000-000HE7 -ND,MCE4WT-A2-0000-0 00HE7TR,MCE4WT-A2-00 00-000HE7DKR,MCE4WT- A2-0000-000HE7CT Base Product Number: MCE4WT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1006816-MCE4WT-A2-00 00-000HE7 Category: Optoelectronics>LED Lighting - White Series: XLamp® MC-E Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.181" (4.60mm) Standard Package: 200 Mounting: SMD (SMT) Current - Max: 4 x 700mA Viewing Angle: 110° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 4 x 350mA CCT (K): 3000K Flux @ 25°C, Current - Test: 300lm (280lm ~ 320lm) Lumens/Watt @ Current - Test: 69 lm/W CRI (Color Rendering Index): 80 (Typ) Thermal Resistance of Package: 3°C/W Package / Case: 8-SMD, Gull Wing Exposed Pad Dimension: 0.276" L x 0.295" W (7.00mm x 7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Other Names: MCE4WTA20000000HE7,M CE4WT-A2-0000-000HE7 -ND,MCE4WT-A2-0000-0 00HE7TR,MCE4WT-A2-00 00-000HE7DKR,MCE4WT- A2-0000-000HE7CT Base Product Number: MCE4WT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1006816-MCE4WT-A2-0000-000HE7
Optoelectronics - LED Lighting - White 1006816-MCE4WT-A2-0000-000HE7
Win Source Part Number: 1006816-MCE4WT-A2-00 00-000HE7 Category: Optoelectronics>LED Lighting - White Series: XLamp® MC-E Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.181" (4.60mm) Standard Package: 200 Mounting: SMD (SMT) Current - Max: 4 x 700mA Viewing Angle: 110° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 4 x 350mA CCT (K): 3000K Flux @ 25°C, Current - Test: 300lm (280lm ~ 320lm) Lumens/Watt @ Current - Test: 69 lm/W CRI (Color Rendering Index): 80 (Typ) Thermal Resistance of Package: 3°C/W Package / Case: 8-SMD, Gull Wing Exposed Pad Dimension: 0.276" L x 0.295" W (7.00mm x 7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Other Names: MCE4WTA20000000HE7,M CE4WT-A2-0000-000HE7 -ND,MCE4WT-A2-0000-0 00HE7TR,MCE4WT-A2-00 00-000HE7DKR,MCE4WT- A2-0000-000HE7CT Base Product Number: MCE4WT Product Status: Obsolete

Win Source Part Number: 1006816-MCE4WT-A2-0000-000HE7
Category: Optoelectronics>LED Lighting - White
Series: XLamp® MC-E
Color: White, Warm
Package: Tape & Reel
Height - Seated (Max): 0.181" (4.60mm)
Standard Package: 200
Mounting: SMD (SMT)
Current - Max: 4 x 700mA
Viewing Angle: 110°
Voltage - Forward (Vf) (Typ): 3.1V
Current - Test: 4 x 350mA
CCT (K): 3000K
Flux @ 25°C, Current - Test: 300lm (280lm ~ 320lm)
Lumens/Watt @ Current - Test: 69 lm/W
CRI (Color Rendering Index): 80 (Typ)
Thermal Resistance of Package: 3°C/W
Package / Case: 8-SMD, Gull Wing Exposed Pad
Dimension: 0.276" L x 0.295" W (7.00mm x 7.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: CreeLED, Inc.
Other Names: MCE4WTA20000000HE7,MCE4WT-A2-0000-000HE7-ND,MCE4WT-A2-0000-000HE7TR,MCE4WT-A2-0000-000HE7DKR,MCE4WT-A2-0000-000HE7CT
Base Product Number: MCE4WT
Product Status: Obsolete

Buy Now Datasheet
Led, High Brightness, White, 280Lm; Cob Color Cree Led - 02P7185 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Brightness, White, 280Lm; Cob Color Cree Led
02P7185
Led, High Brightness, White, 280Lm; Cob Color Cree Led 02P7185
LED, HIGH BRIGHTNESS, WHITE, 280LM; COB Color:Neutral White; Colour Rendering Index Max:80; Power Rating:9.5W; Luminous Flux @ Test:240lm; Forward Current @ Test:350mA; Viewing Angle:110°; Forward Voltage VF Typ:3.2V; COB Length:7mm RoHS Compliant: Yes

LED, HIGH BRIGHTNESS, WHITE, 280LM; COB Color:Neutral White; Colour Rendering Index Max:80; Power Rating:9.5W; Luminous Flux @ Test:240lm; Forward Current @ Test:350mA; Viewing Angle:110°; Forward Voltage VF Typ:3.2V; COB Length:7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1006816-MCE4WT-A2-0000-000HE7 02P7185
Product Name Optoelectronics - LED Lighting - White Led, High Brightness, White, 280Lm; Cob Color Cree Led
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
16mm Pilot Lights and LEDs -  - Data Display Products
Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber
Forward Voltage 24 to 140 volts
Lens Type Flat Lens
View Details
Sylvania Backlight 2G Bl02 LED Module Green - MD-OS-BL02-G - ECO Light LED
Specs
LED Type Green
Optical Power Output 300 milliwatts
View Details