CreeLED, Inc. Led, High Power, Red/green/blue/white; Cob Color Cree Led MCE4CT-A2-0000-00A5AAAA1

Description
LED, HIGH POWER, RED/GREEN/BLUE/WHITE ; COB Color:Red, Green, Blue, White; Colour Rendering Index Max:75; Power Rating:9.5W; Luminous Flux @ Test:R 30.6lm, G 67.2lm, B 8.2lm, W 100lm; Forward Current @ Test:350mA; Viewing Angle:115° RoHS Compliant: Yes
Datasheet
Description
LED, HIGH POWER, RED/GREEN/BLUE/WHITE ; COB Color:Red, Green, Blue, White; Colour Rendering Index Max:75; Power Rating:9.5W; Luminous Flux @ Test:R 30.6lm, G 67.2lm, B 8.2lm, W 100lm; Forward Current @ Test:350mA; Viewing Angle:115° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, High Power, Red/green/blue/white; Cob Color Cree Led - 15R3931 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Power, Red/green/blue/white; Cob Color Cree Led
15R3931
Led, High Power, Red/green/blue/white; Cob Color Cree Led 15R3931
LED, HIGH POWER, RED/GREEN/BLUE/WHITE ; COB Color:Red, Green, Blue, White; Colour Rendering Index Max:75; Power Rating:9.5W; Luminous Flux @ Test:R 30.6lm, G 67.2lm, B 8.2lm, W 100lm; Forward Current @ Test:350mA; Viewing Angle:115° RoHS Compliant: Yes

LED, HIGH POWER, RED/GREEN/BLUE/WHITE; COB Color:Red, Green, Blue, White; Colour Rendering Index Max:75; Power Rating:9.5W; Luminous Flux @ Test:R 30.6lm, G 67.2lm, B 8.2lm, W 100lm; Forward Current @ Test:350mA; Viewing Angle:115° RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Red/green/blue/cool White , Smd, Full Reel; Cob Color Cree Led - 16X9687 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Red/green/blue/cool White , Smd, Full Reel; Cob Color Cree Led
16X9687
Led, Hb, Red/green/blue/cool White , Smd, Full Reel; Cob Color Cree Led 16X9687
LED, HB, RED/GREEN/BLUE/COOL WHITE , SMD, FULL REEL; COB Color:Red, Green, Blue, White; Colour Rendering Index Max:75; Power Rating:9.5W; Luminous Flux @ Test:R 30.6lm, G 67.2lm, B 8.2lm, W 100lm; Forward Current @ Test:350mA RoHS Compliant: Yes

LED, HB, RED/GREEN/BLUE/COOL WHITE , SMD, FULL REEL; COB Color:Red, Green, Blue, White; Colour Rendering Index Max:75; Power Rating:9.5W; Luminous Flux @ Test:R 30.6lm, G 67.2lm, B 8.2lm, W 100lm; Forward Current @ Test:350mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 15R3931 16X9687
Product Name Led, High Power, Red/green/blue/white; Cob Color Cree Led Led, Hb, Red/green/blue/cool White , Smd, Full Reel; Cob Color Cree Led
Viewing Angle 115 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
PICOLED™-eco Series - SML-P11DT(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers