CreeLED, Inc. Led, High Power, Red/green/blue/white; Cob Color Cree Led MCE4CT-A2-0000-00A4AAAB1

Description
LED, HIGH POWER, RED/GREEN/BLUE/WHITE ; COB Color:Red, Green, Blue, White; Colour Rendering Index Max:75; Power Rating:9.5W; Luminous Flux @ Test:R 30.6lm, G 67.2lm, B 8.2lm, W 80lm; Forward Current @ Test:350mA; Viewing Angle:115° RoHS Compliant: Yes
Datasheet
Description
LED, HIGH POWER, RED/GREEN/BLUE/WHITE ; COB Color:Red, Green, Blue, White; Colour Rendering Index Max:75; Power Rating:9.5W; Luminous Flux @ Test:R 30.6lm, G 67.2lm, B 8.2lm, W 80lm; Forward Current @ Test:350mA; Viewing Angle:115° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, High Power, Red/green/blue/white; Cob Color Cree Led - 15R3930 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Power, Red/green/blue/white; Cob Color Cree Led
15R3930
Led, High Power, Red/green/blue/white; Cob Color Cree Led 15R3930
LED, HIGH POWER, RED/GREEN/BLUE/WHITE ; COB Color:Red, Green, Blue, White; Colour Rendering Index Max:75; Power Rating:9.5W; Luminous Flux @ Test:R 30.6lm, G 67.2lm, B 8.2lm, W 80lm; Forward Current @ Test:350mA; Viewing Angle:115° RoHS Compliant: Yes

LED, HIGH POWER, RED/GREEN/BLUE/WHITE; COB Color:Red, Green, Blue, White; Colour Rendering Index Max:75; Power Rating:9.5W; Luminous Flux @ Test:R 30.6lm, G 67.2lm, B 8.2lm, W 80lm; Forward Current @ Test:350mA; Viewing Angle:115° RoHS Compliant: Yes

Supplier's Site Datasheet
Led, High Power, Red/green/blue/white, Full Reel; Cob Color Cree Led - 28X4750 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Power, Red/green/blue/white, Full Reel; Cob Color Cree Led
28X4750
Led, High Power, Red/green/blue/white, Full Reel; Cob Color Cree Led 28X4750
LED, HIGH POWER, RED/GREEN/BLUE/WHITE , FULL REEL; COB Color:Red, Green, Blue, White; Colour Rendering Index Max:75; Power Rating:9.5W; Luminous Flux @ Test:R 30.6lm, G 67.2lm, B 8.2lm, W 80lm; Forward Current @ Test:350mA; CCT:4300K RoHS Compliant: Yes

LED, HIGH POWER, RED/GREEN/BLUE/WHITE, FULL REEL; COB Color:Red, Green, Blue, White; Colour Rendering Index Max:75; Power Rating:9.5W; Luminous Flux @ Test:R 30.6lm, G 67.2lm, B 8.2lm, W 80lm; Forward Current @ Test:350mA; CCT:4300K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 15R3930 28X4750
Product Name Led, High Power, Red/green/blue/white; Cob Color Cree Led Led, High Power, Red/green/blue/white, Full Reel; Cob Color Cree Led
Viewing Angle 115 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details