CreeLED, Inc. Xlamp Cxa Light Emitting Diode White Cree Led CXA3590-0000-000RT0BD40F

Description
XLamp CXA Light Emitting Diode White
Description
XLamp CXA Light Emitting Diode White

Suppliers

Company
Product
Description
Supplier Links
Xlamp Cxa Light Emitting Diode White Cree Led - 17AC4240 - Newark, An Avnet Company
Chicago, IL, United States
Xlamp Cxa Light Emitting Diode White Cree Led
17AC4240
Xlamp Cxa Light Emitting Diode White Cree Led 17AC4240
XLamp CXA Light Emitting Diode White

XLamp CXA Light Emitting Diode White

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 17AC4240
Product Name Xlamp Cxa Light Emitting Diode White Cree Led
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
EXCELED™ series chip LED - SML-H12V8T - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details