The Cree XLamp CXA1304 LED array is designed for high-flux, multi-die applications, providing a luminous flux of 355 lumens at a color temperature of 3000K. It features a 115° viewing angle and is suitable for both directional and non-directional lighting applications, including lamp retrofits and luminaire designs. The LED is available in various forward voltage options (9V, 18V, and 37V) and supports maximum drive currents of 1000 mA for 9V, 500 mA for 18V, and 250 mA for 37V configurations. The product is RoHS-compliant and UL-recognized, ensuring it meets industry standards for safety and environmental regulations. The CXA1304 is characterized by its small, uniform emitting surface and offers options for color consistency in both ANSI white and easyWhite bins.
LED, HB, WHITE, 355LM; Product Range:XLamp CXA1304 Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:355lm; CCT:3000K; Forward Current If Max:250mA; Forward Voltage @ Test:37V; Forward Current @ Test:100mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 94W7074 |
| Product Name | Led, Hb, White, 355Lm; Product Range Cree Led |
| LED Type | White; White |