CreeLED, Inc. Led, Hb, White, 355Lm; Product Range Cree Led CXA1304-0000-000N00A427F

Description
LED, HB, WHITE, 355LM; Product Range:XLamp CXA1304 Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:355lm; CCT:2700K; Forward Current If Max:250mA; Forward Voltage @ Test:37V; Forward Current @ Test:100mA RoHS Compliant: Yes
Datasheet
Description
LED, HB, WHITE, 355LM; Product Range:XLamp CXA1304 Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:355lm; CCT:2700K; Forward Current If Max:250mA; Forward Voltage @ Test:37V; Forward Current @ Test:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, White, 355Lm; Product Range Cree Led - 94W7073 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, White, 355Lm; Product Range Cree Led
94W7073
Led, Hb, White, 355Lm; Product Range Cree Led 94W7073
LED, HB, WHITE, 355LM; Product Range:XLamp CXA1304 Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:355lm; CCT:2700K; Forward Current If Max:250mA; Forward Voltage @ Test:37V; Forward Current @ Test:100mA RoHS Compliant: Yes

LED, HB, WHITE, 355LM; Product Range:XLamp CXA1304 Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:355lm; CCT:2700K; Forward Current If Max:250mA; Forward Voltage @ Test:37V; Forward Current @ Test:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94W7073
Product Name Led, Hb, White, 355Lm; Product Range Cree Led
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 1416-L128-4070HA35000B6TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details