CreeLED, Inc. Led, Hb, White, 355Lm; Product Range Cree Led CXA1304-0000-000N00A40E7

Description
LED, HB, WHITE, 355LM; Product Range:XLamp CXA1304 Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:355lm; CCT:3000K; Forward Current If Max:250mA; Forward Voltage @ Test:37V; Forward Current @ Test:100mA RoHS Compliant: Yes
Datasheet
Description
LED, HB, WHITE, 355LM; Product Range:XLamp CXA1304 Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:355lm; CCT:3000K; Forward Current If Max:250mA; Forward Voltage @ Test:37V; Forward Current @ Test:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, White, 355Lm; Product Range Cree Led - 94W7071 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, White, 355Lm; Product Range Cree Led
94W7071
Led, Hb, White, 355Lm; Product Range Cree Led 94W7071
LED, HB, WHITE, 355LM; Product Range:XLamp CXA1304 Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:355lm; CCT:3000K; Forward Current If Max:250mA; Forward Voltage @ Test:37V; Forward Current @ Test:100mA RoHS Compliant: Yes

LED, HB, WHITE, 355LM; Product Range:XLamp CXA1304 Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:355lm; CCT:3000K; Forward Current If Max:250mA; Forward Voltage @ Test:37V; Forward Current @ Test:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94W7071
Product Name Led, Hb, White, 355Lm; Product Range Cree Led
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details