CreeLED, Inc. Led, Hb, White, 330Lm; Product Range Cree Led CXA1304-0000-000N00A227F

Description
LED, HB, WHITE, 330LM; Product Range:XLamp CXA1304 Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:330lm; CCT:2700K; Forward Current If Max:250mA; Forward Voltage @ Test:37V; Forward Current @ Test:100mA RoHS Compliant: Yes
Datasheet
Description
LED, HB, WHITE, 330LM; Product Range:XLamp CXA1304 Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:330lm; CCT:2700K; Forward Current If Max:250mA; Forward Voltage @ Test:37V; Forward Current @ Test:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, White, 330Lm; Product Range Cree Led - 94W7069 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, White, 330Lm; Product Range Cree Led
94W7069
Led, Hb, White, 330Lm; Product Range Cree Led 94W7069
LED, HB, WHITE, 330LM; Product Range:XLamp CXA1304 Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:330lm; CCT:2700K; Forward Current If Max:250mA; Forward Voltage @ Test:37V; Forward Current @ Test:100mA RoHS Compliant: Yes

LED, HB, WHITE, 330LM; Product Range:XLamp CXA1304 Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:330lm; CCT:2700K; Forward Current If Max:250mA; Forward Voltage @ Test:37V; Forward Current @ Test:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94W7069
Product Name Led, Hb, White, 330Lm; Product Range Cree Led
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169827 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 4
View Details
Mini-mold side view chip LED - SMLA12ENT - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x1.15 (t=0.55)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
LED Arrays - 622255 - RS Components, Ltd.
OSRAM SYLVANIA, Inc.
Specs
Array Array
View Details