CreeLED, Inc. Led, Hb, White, 330Lm; Cob Color Cree Led CXA1304-0000-000N00A20E8

Description
LED, HB, WHITE, 330LM; COB Color:Warm White; Colour Rendering Index Max:80; Power Rating:10.9W; Luminous Flux @ Test:330lm; Forward Current @ Test:100mA; Viewing Angle:115°; Forward Voltage VF Typ:37V; Nominal CCT (K):2700 K RoHS Compliant: Yes
Datasheet
Description
LED, HB, WHITE, 330LM; COB Color:Warm White; Colour Rendering Index Max:80; Power Rating:10.9W; Luminous Flux @ Test:330lm; Forward Current @ Test:100mA; Viewing Angle:115°; Forward Voltage VF Typ:37V; Nominal CCT (K):2700 K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, White, 330Lm; Cob Color Cree Led - 94W7068 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, White, 330Lm; Cob Color Cree Led
94W7068
Led, Hb, White, 330Lm; Cob Color Cree Led 94W7068
LED, HB, WHITE, 330LM; COB Color:Warm White; Colour Rendering Index Max:80; Power Rating:10.9W; Luminous Flux @ Test:330lm; Forward Current @ Test:100mA; Viewing Angle:115°; Forward Voltage VF Typ:37V; Nominal CCT (K):2700 K RoHS Compliant: Yes

LED, HB, WHITE, 330LM; COB Color:Warm White; Colour Rendering Index Max:80; Power Rating:10.9W; Luminous Flux @ Test:330lm; Forward Current @ Test:100mA; Viewing Angle:115°; Forward Voltage VF Typ:37V; Nominal CCT (K):2700 K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94W7068
Product Name Led, Hb, White, 330Lm; Cob Color Cree Led
Viewing Angle 115 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 120 degrees
View Details
Narrow Angle TO-46 850 nm Emitter, High-Temperature - OD-850FHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details