CreeLED, Inc. Led, Hb, White, 355Lm; Cob Color Cree Led CXA1304-0000-000C00A430F

Description
LED, HB, WHITE, 355LM; COB Color:Warm White; Colour Rendering Index Max:80; Power Rating:10.9W; Luminous Flux @ Test:355lm; Forward Current @ Test:400mA; Viewing Angle:115°; Forward Voltage VF Typ:9V; Nominal CCT (K):3000 K RoHS Compliant: Yes
Datasheet
Description
LED, HB, WHITE, 355LM; COB Color:Warm White; Colour Rendering Index Max:80; Power Rating:10.9W; Luminous Flux @ Test:355lm; Forward Current @ Test:400mA; Viewing Angle:115°; Forward Voltage VF Typ:9V; Nominal CCT (K):3000 K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, White, 355Lm; Cob Color Cree Led - 94W7055 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, White, 355Lm; Cob Color Cree Led
94W7055
Led, Hb, White, 355Lm; Cob Color Cree Led 94W7055
LED, HB, WHITE, 355LM; COB Color:Warm White; Colour Rendering Index Max:80; Power Rating:10.9W; Luminous Flux @ Test:355lm; Forward Current @ Test:400mA; Viewing Angle:115°; Forward Voltage VF Typ:9V; Nominal CCT (K):3000 K RoHS Compliant: Yes

LED, HB, WHITE, 355LM; COB Color:Warm White; Colour Rendering Index Max:80; Power Rating:10.9W; Luminous Flux @ Test:355lm; Forward Current @ Test:400mA; Viewing Angle:115°; Forward Voltage VF Typ:9V; Nominal CCT (K):3000 K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94W7055
Product Name Led, Hb, White, 355Lm; Cob Color Cree Led
Viewing Angle 115 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - 516-ASMD-CWG7-NX7D2CT-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 120 degrees
View Details