CreeLED, Inc. Led, Hb, White, 330Lm; Product Range Cree Led CXA1304-0000-000C00A227F

Description
LED, HB, WHITE, 330LM; Product Range:XLamp CXA1304 Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:330lm; CCT:2700K; Forward Current If Max:1A; Forward Voltage @ Test:9V; Forward Current @ Test:400mA; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
LED, HB, WHITE, 330LM; Product Range:XLamp CXA1304 Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:330lm; CCT:2700K; Forward Current If Max:1A; Forward Voltage @ Test:9V; Forward Current @ Test:400mA; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, White, 330Lm; Product Range Cree Led - 94W7050 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, White, 330Lm; Product Range Cree Led
94W7050
Led, Hb, White, 330Lm; Product Range Cree Led 94W7050
LED, HB, WHITE, 330LM; Product Range:XLamp CXA1304 Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:330lm; CCT:2700K; Forward Current If Max:1A; Forward Voltage @ Test:9V; Forward Current @ Test:400mA; No. of Pins:2 RoHS Compliant: Yes

LED, HB, WHITE, 330LM; Product Range:XLamp CXA1304 Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:330lm; CCT:2700K; Forward Current If Max:1A; Forward Voltage @ Test:9V; Forward Current @ Test:400mA; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94W7050
Product Name Led, Hb, White, 330Lm; Product Range Cree Led
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169857 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ALMD-LG37-XZ002TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 626 nm (6260 Å)
View Details
3 suppliers
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 120 degrees
View Details