CreeLED, Inc. Led, Hb, White, 330Lm; Product Range Cree Led CXA1304-0000-000C00A20E8

Description
LED, HB, WHITE, 330LM; Product Range:XLamp CXA1304 Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:330lm; CCT:2700K; Forward Current If Max:1A; Forward Voltage @ Test:9V; Forward Current @ Test:400mA; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
LED, HB, WHITE, 330LM; Product Range:XLamp CXA1304 Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:330lm; CCT:2700K; Forward Current If Max:1A; Forward Voltage @ Test:9V; Forward Current @ Test:400mA; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, White, 330Lm; Product Range Cree Led - 94W7049 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, White, 330Lm; Product Range Cree Led
94W7049
Led, Hb, White, 330Lm; Product Range Cree Led 94W7049
LED, HB, WHITE, 330LM; Product Range:XLamp CXA1304 Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:330lm; CCT:2700K; Forward Current If Max:1A; Forward Voltage @ Test:9V; Forward Current @ Test:400mA; No. of Pins:2 RoHS Compliant: Yes

LED, HB, WHITE, 330LM; Product Range:XLamp CXA1304 Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:330lm; CCT:2700K; Forward Current If Max:1A; Forward Voltage @ Test:9V; Forward Current @ Test:400mA; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94W7049
Product Name Led, Hb, White, 330Lm; Product Range Cree Led
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - SLR-342DUTE7-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1404-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details