CreeLED, Inc. Led, Dome, 3Mm, Red, 628Nm; Led Color Cree Led CP41B-RHS-CL0Q0EE4

Description
LED, DOME, 3MM, RED, 628NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:70mA; Forward Voltage:2.5V; Wavelength Typ:628nm; Luminous Intensity:-; Viewing Angle:100°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, DOME, 3MM, RED, 628NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:70mA; Forward Voltage:2.5V; Wavelength Typ:628nm; Luminous Intensity:-; Viewing Angle:100°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Dome, 3Mm, Red, 628Nm; Led Color Cree Led - 73P7800 - Newark, An Avnet Company
Chicago, IL, United States
Led, Dome, 3Mm, Red, 628Nm; Led Color Cree Led
73P7800
Led, Dome, 3Mm, Red, 628Nm; Led Color Cree Led 73P7800
LED, DOME, 3MM, RED, 628NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:70mA; Forward Voltage:2.5V; Wavelength Typ:628nm; Luminous Intensity:-; Viewing Angle:100°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, DOME, 3MM, RED, 628NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:70mA; Forward Voltage:2.5V; Wavelength Typ:628nm; Luminous Intensity:-; Viewing Angle:100°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 73P7800
Product Name Led, Dome, 3Mm, Red, 628Nm; Led Color Cree Led
LED Package: 3mm
LED Type Red; Red
Peak Wavelength 628 nm (6280 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Illumination LEDs -  - Lumileds
Specs
LED Type White
Color Temperature 2700 to 6500 K
Forward Current 175 to 2800 milliamps
View Details