CreeLED, Inc. Led, Dome, 3Mm, Red, 628Nm; Led Color Cree Led CP41B-RFS-CN0P0EE4

Description
LED, DOME, 3MM, RED, 628NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:70mA; Forward Voltage:2.5V; Wavelength Typ:628nm; Luminous Intensity:-; Viewing Angle:70°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
Description
LED, DOME, 3MM, RED, 628NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:70mA; Forward Voltage:2.5V; Wavelength Typ:628nm; Luminous Intensity:-; Viewing Angle:70°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Dome, 3Mm, Red, 628Nm; Led Color Cree Led - 73P7810 - Newark, An Avnet Company
Chicago, IL, United States
Led, Dome, 3Mm, Red, 628Nm; Led Color Cree Led
73P7810
Led, Dome, 3Mm, Red, 628Nm; Led Color Cree Led 73P7810
LED, DOME, 3MM, RED, 628NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:70mA; Forward Voltage:2.5V; Wavelength Typ:628nm; Luminous Intensity:-; Viewing Angle:70°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, DOME, 3MM, RED, 628NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:70mA; Forward Voltage:2.5V; Wavelength Typ:628nm; Luminous Intensity:-; Viewing Angle:70°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 73P7810
Product Name Led, Dome, 3Mm, Red, 628Nm; Led Color Cree Led
LED Package: 3mm
LED Type Red; Red
Peak Wavelength 628 nm (6280 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241857-SML-LXLC1206SIC-TR - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 70 degrees
View Details
2 suppliers
Medium Angle TO-46 880 nm Emitter - OD-880L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details