CreeLED, Inc. Led, Dome, 3Mm, Red, 628Nm; Led Color Cree Led CP41B-RDS-CM0P0EE4

Description
LED, DOME, 3MM, RED, 628NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:70mA; Forward Voltage:2.5V; Wavelength Typ:628nm; Luminous Intensity:-; Viewing Angle:40°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, DOME, 3MM, RED, 628NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:70mA; Forward Voltage:2.5V; Wavelength Typ:628nm; Luminous Intensity:-; Viewing Angle:40°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Dome, 3Mm, Red, 628Nm; Led Color Cree Led - 08R2770 - Newark, An Avnet Company
Chicago, IL, United States
Led, Dome, 3Mm, Red, 628Nm; Led Color Cree Led
08R2770
Led, Dome, 3Mm, Red, 628Nm; Led Color Cree Led 08R2770
LED, DOME, 3MM, RED, 628NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:70mA; Forward Voltage:2.5V; Wavelength Typ:628nm; Luminous Intensity:-; Viewing Angle:40°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, DOME, 3MM, RED, 628NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:70mA; Forward Voltage:2.5V; Wavelength Typ:628nm; Luminous Intensity:-; Viewing Angle:40°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08R2770
Product Name Led, Dome, 3Mm, Red, 628Nm; Led Color Cree Led
LED Package: 3mm
LED Type Red; Red
Peak Wavelength 628 nm (6280 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
Visible Emitter - MTE9460N2 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Flat Top
LED Type Infrared
Peak Wavelength 950 nm (9500 Å)
View Details