CreeLED, Inc. Led, Red, 628Nm; Led Color Cree Led CP41B-RDS-CL0P0EE4

Description
LED, RED, 628NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:70mA; Forward Voltage:2.5V; Wavelength Typ:628nm; Luminous Intensity:-; Viewing Angle:40°; Lens Shape:-; Product Range:-; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet
Description
LED, RED, 628NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:70mA; Forward Voltage:2.5V; Wavelength Typ:628nm; Luminous Intensity:-; Viewing Angle:40°; Lens Shape:-; Product Range:-; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 628Nm; Led Color Cree Led - 08R2769 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 628Nm; Led Color Cree Led
08R2769
Led, Red, 628Nm; Led Color Cree Led 08R2769
LED, RED, 628NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:70mA; Forward Voltage:2.5V; Wavelength Typ:628nm; Luminous Intensity:-; Viewing Angle:40°; Lens Shape:-; Product Range:-; No. of Pins:4Pins RoHS Compliant: Yes

LED, RED, 628NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:70mA; Forward Voltage:2.5V; Wavelength Typ:628nm; Luminous Intensity:-; Viewing Angle:40°; Lens Shape:-; Product Range:-; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08R2769
Product Name Led, Red, 628Nm; Led Color Cree Led
LED Type Red; Red
Peak Wavelength 628 nm (6280 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Specs
LED Type Green
Viewing Angle 150 degrees
Forward Current 0.1000 milliamps
View Details