CreeLED, Inc. LED Indication - Discrete - CP41B-GFS-CN0P0784 CP41B-GFS-CN0P0784

Description
Manufacturer: CreeLED, Inc. Win Source Part Number: 867082-CP41B-GFS-CN0 P0784 Features: Green 527nm LED Indication - Discrete 3.6V 4-DIP (0.200", 5.08mm) Package: Tube Package: 4-DIP (0.200", 5.08mm) Mounting: Through Hole Part Status: Obsolete Family Name: CP41B Categories: Optoelectronics Case / Package: P4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: CreeLED, Inc. Win Source Part Number: 867082-CP41B-GFS-CN0 P0784 Features: Green 527nm LED Indication - Discrete 3.6V 4-DIP (0.200", 5.08mm) Package: Tube Package: 4-DIP (0.200", 5.08mm) Mounting: Through Hole Part Status: Obsolete Family Name: CP41B Categories: Optoelectronics Case / Package: P4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - CP41B-GFS-CN0P0784 - 867082-CP41B-GFS-CN0P0784 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - CP41B-GFS-CN0P0784
867082-CP41B-GFS-CN0P0784
LED Indication - Discrete - CP41B-GFS-CN0P0784 867082-CP41B-GFS-CN0P0784
Manufacturer: CreeLED, Inc. Win Source Part Number: 867082-CP41B-GFS-CN0 P0784 Features: Green 527nm LED Indication - Discrete 3.6V 4-DIP (0.200", 5.08mm) Package: Tube Package: 4-DIP (0.200", 5.08mm) Mounting: Through Hole Part Status: Obsolete Family Name: CP41B Categories: Optoelectronics Case / Package: P4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) HTSUS: 8541.40.2000

Manufacturer: CreeLED, Inc.
Win Source Part Number: 867082-CP41B-GFS-CN0P0784
Features: Green 527nm LED Indication - Discrete 3.6V 4-DIP (0.200", 5.08mm)
Package: Tube
Package: 4-DIP (0.200", 5.08mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: CP41B
Categories: Optoelectronics
Case / Package: P4
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 867082-CP41B-GFS-CN0P0784
Product Name LED Indication - Discrete - CP41B-GFS-CN0P0784
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757441 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
High brightness chip LED with reflector - SML-Z14FT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Green
Peak Wavelength 564 nm (5640 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details