CreeLED, Inc. Xlamp Cma Light Emitting Diode White Cree Led CMA1306-0000-000C0B0A65E

Description
XLAMP CMA LIGHT EMITTING DIODE WHITE
Description
XLAMP CMA LIGHT EMITTING DIODE WHITE

Suppliers

Company
Product
Description
Supplier Links
Xlamp Cma Light Emitting Diode White Cree Led - 15AJ3729 - Newark, An Avnet Company
Chicago, IL, United States
Xlamp Cma Light Emitting Diode White Cree Led
15AJ3729
Xlamp Cma Light Emitting Diode White Cree Led 15AJ3729
XLAMP CMA LIGHT EMITTING DIODE WHITE

XLAMP CMA LIGHT EMITTING DIODE WHITE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15AJ3729
Product Name Xlamp Cma Light Emitting Diode White Cree Led
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 4000 K
Optical Power Output 980 milliwatts
Array Array
View Details
LED Color Lighting - 516-2562-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details