CreeLED, Inc. Led, Hb, Amber, 9Cd, Plcc-6; Product Range Cree Led CLP6C-AKW-CZ0B0AA3

Description
LED, HB, AMBER, 9CD, PLCC-6; Product Range:CLP6C-AKW Series; LED Color:Amber; Wavelength Typ:591nm; Viewing Angle:120°; Luminous Flux @ Test:-; Forward Current If Max:240mA; Forward Current @ Test:50mA; Forward Voltage @ Test:2.4V RoHS Compliant: Yes
Datasheet
Description
LED, HB, AMBER, 9CD, PLCC-6; Product Range:CLP6C-AKW Series; LED Color:Amber; Wavelength Typ:591nm; Viewing Angle:120°; Luminous Flux @ Test:-; Forward Current If Max:240mA; Forward Current @ Test:50mA; Forward Voltage @ Test:2.4V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Amber, 9Cd, Plcc-6; Product Range Cree Led - 78R6453 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Amber, 9Cd, Plcc-6; Product Range Cree Led
78R6453
Led, Hb, Amber, 9Cd, Plcc-6; Product Range Cree Led 78R6453
LED, HB, AMBER, 9CD, PLCC-6; Product Range:CLP6C-AKW Series; LED Color:Amber; Wavelength Typ:591nm; Viewing Angle:120°; Luminous Flux @ Test:-; Forward Current If Max:240mA; Forward Current @ Test:50mA; Forward Voltage @ Test:2.4V RoHS Compliant: Yes

LED, HB, AMBER, 9CD, PLCC-6; Product Range:CLP6C-AKW Series; LED Color:Amber; Wavelength Typ:591nm; Viewing Angle:120°; Luminous Flux @ Test:-; Forward Current If Max:240mA; Forward Current @ Test:50mA; Forward Voltage @ Test:2.4V RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Amber, 9Cd, Plcc-6; Product Range Cree Led - 11X6458 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Amber, 9Cd, Plcc-6; Product Range Cree Led
11X6458
Led, Hb, Amber, 9Cd, Plcc-6; Product Range Cree Led 11X6458
LED, HB, AMBER, 9CD, PLCC-6; Product Range:CLP6C-AKW Series; LED Color:Amber; Wavelength Typ:591nm; Viewing Angle:120°; Luminous Flux @ Test:-; Forward Current If Max:240mA; Forward Current @ Test:50mA; Forward Voltage @ Test:2.4V RoHS Compliant: Yes

LED, HB, AMBER, 9CD, PLCC-6; Product Range:CLP6C-AKW Series; LED Color:Amber; Wavelength Typ:591nm; Viewing Angle:120°; Luminous Flux @ Test:-; Forward Current If Max:240mA; Forward Current @ Test:50mA; Forward Voltage @ Test:2.4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 78R6453
Product Name Led, Hb, Amber, 9Cd, Plcc-6; Product Range Cree Led
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 24 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMT-MW06-NMN01-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details