Manufacturer: CreeLED, Inc.
Win Source Part Number: 1331770-CLP6B-WKW-CD
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: White, Cool
Size / Dimension: 6.00mm L x 5.00mm W
Standard Package: 900
Mounting: Surface Mount
Configuration: Standard
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 14600mcd
Voltage - Forward (Vf) (Typ): 3.8V
Current - Test: 50mA
Wavelength - Dominant: 6800K
Height (Max): 2.60mm
Supplier Device Package: 6-PLCC
Case / Package: 6-SMD, J-Lead
Lens Style: Round with Flat Top
Lens Size: 4.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 5A (24 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: CLP6B-WKW-CD0E0233TR
Base Product Number: CLP6B
RoHS Status: RoHS Compliant
LED, HB, COOL WHITE, 32LM, PLCC-6; Product Range:CLP6B-WKW Series; LED Color:Cool White; Viewing Angle:120°; Luminous Flux @ Test:32lm; CCT:6800K; Forward Current If Max:150mA; Forward Voltage @ Test:3.8V; Forward Current @ Test:50mARoHS Compliant: Yes
LED, HB, COOL WHITE, 32LM, PLCC-6; Product Range:CLP6B-WKW Series; LED Color:Cool White; Viewing Angle:120°; Luminous Flux @ Test:32lm; CCT:6800K; Forward Current If Max:150mA; Forward Voltage @ Test:3.8V; Forward Current @ Test:50mARoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1331770-CLP6B-WKW-CD0E0233 | 73P7774 |
| Product Name | Optoelectronics - LED Indication - Discrete | Led, Hb, Cool White, 32Lm, Plcc-6; Product Range Cree Led |
| LED Type | White; Multi-Colored; White, Cool | White; Cool White |