CreeLED, Inc. Optoelectronics - LED Indication - Discrete CLMVB-FKA-CFHEHLCBB7A363

Description
Win Source Part Number: 1052406-CLMVB-FKA-CF HEHLCBB7A363 Category: Optoelectronics>LED Indication - Discrete Color: Red, Green, Blue (RGB) Package: Tape & Reel Standard Package: 12,800 Mounting: SMD (SMT) Configuration: Common Anode Lens Color: White Lens Transparency: Diffused Millicandela Rating: 337mcd Red, 315mcd Green, 98mcd Blue Voltage - Forward (Vf) (Typ): 2V Red, 3V Green, 3V Blue Current - Test: 20mA Red, 10mA Green, 10mA Blue Wavelength - Dominant: 622nm Red, 530nm Green, 470nm Blue Height (Max): 1.00mm Package / Case: 4-SMD, J-Lead Supplier Device Package: 4-PLCC Dimension: 2.00mm L x 2.00mm W Lens Style: Square with Flat Top Alternative Parts (Cross-Reference): LB L293-L2N1-25-1; APA1606QBC/D; APBL3025SURKCGK-F01; SMF-2432SYC-TR; APA2106QBC/D; LB P4SG-S2U1-35-1CLMVB- FKA-CFHEHLCBB7A363.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 5A (24 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Other Names: CLMVB-FKA-CFHEHLCBB7 A363CT,CLMVBFKACFHEH LCBB7A363,CLMVB-FKA- CFHEHLCBB7A363TR,CLM VB-FKA-CFHEHLCBB7A36 3DKR,CLMVB-FKA-CFHEH LCBB7A363-ND Base Product Number: CLMVB Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1052406-CLMVB-FKA-CF HEHLCBB7A363 Category: Optoelectronics>LED Indication - Discrete Color: Red, Green, Blue (RGB) Package: Tape & Reel Standard Package: 12,800 Mounting: SMD (SMT) Configuration: Common Anode Lens Color: White Lens Transparency: Diffused Millicandela Rating: 337mcd Red, 315mcd Green, 98mcd Blue Voltage - Forward (Vf) (Typ): 2V Red, 3V Green, 3V Blue Current - Test: 20mA Red, 10mA Green, 10mA Blue Wavelength - Dominant: 622nm Red, 530nm Green, 470nm Blue Height (Max): 1.00mm Package / Case: 4-SMD, J-Lead Supplier Device Package: 4-PLCC Dimension: 2.00mm L x 2.00mm W Lens Style: Square with Flat Top Alternative Parts (Cross-Reference): LB L293-L2N1-25-1; APA1606QBC/D; APBL3025SURKCGK-F01; SMF-2432SYC-TR; APA2106QBC/D; LB P4SG-S2U1-35-1CLMVB- FKA-CFHEHLCBB7A363.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 5A (24 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Other Names: CLMVB-FKA-CFHEHLCBB7 A363CT,CLMVBFKACFHEH LCBB7A363,CLMVB-FKA- CFHEHLCBB7A363TR,CLM VB-FKA-CFHEHLCBB7A36 3DKR,CLMVB-FKA-CFHEH LCBB7A363-ND Base Product Number: CLMVB Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1052406-CLMVB-FKA-CFHEHLCBB7A363
Optoelectronics - LED Indication - Discrete 1052406-CLMVB-FKA-CFHEHLCBB7A363
Win Source Part Number: 1052406-CLMVB-FKA-CF HEHLCBB7A363 Category: Optoelectronics>LED Indication - Discrete Color: Red, Green, Blue (RGB) Package: Tape & Reel Standard Package: 12,800 Mounting: SMD (SMT) Configuration: Common Anode Lens Color: White Lens Transparency: Diffused Millicandela Rating: 337mcd Red, 315mcd Green, 98mcd Blue Voltage - Forward (Vf) (Typ): 2V Red, 3V Green, 3V Blue Current - Test: 20mA Red, 10mA Green, 10mA Blue Wavelength - Dominant: 622nm Red, 530nm Green, 470nm Blue Height (Max): 1.00mm Package / Case: 4-SMD, J-Lead Supplier Device Package: 4-PLCC Dimension: 2.00mm L x 2.00mm W Lens Style: Square with Flat Top Alternative Parts (Cross-Reference): LB L293-L2N1-25-1; APA1606QBC/D; APBL3025SURKCGK-F01; SMF-2432SYC-TR; APA2106QBC/D; LB P4SG-S2U1-35-1CLMVB- FKA-CFHEHLCBB7A363.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 5A (24 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Other Names: CLMVB-FKA-CFHEHLCBB7 A363CT,CLMVBFKACFHEH LCBB7A363,CLMVB-FKA- CFHEHLCBB7A363TR,CLM VB-FKA-CFHEHLCBB7A36 3DKR,CLMVB-FKA-CFHEH LCBB7A363-ND Base Product Number: CLMVB Product Status: Obsolete

Win Source Part Number: 1052406-CLMVB-FKA-CFHEHLCBB7A363
Category: Optoelectronics>LED Indication - Discrete
Color: Red, Green, Blue (RGB)
Package: Tape & Reel
Standard Package: 12,800
Mounting: SMD (SMT)
Configuration: Common Anode
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 337mcd Red, 315mcd Green, 98mcd Blue
Voltage - Forward (Vf) (Typ): 2V Red, 3V Green, 3V Blue
Current - Test: 20mA Red, 10mA Green, 10mA Blue
Wavelength - Dominant: 622nm Red, 530nm Green, 470nm Blue
Height (Max): 1.00mm
Package / Case: 4-SMD, J-Lead
Supplier Device Package: 4-PLCC
Dimension: 2.00mm L x 2.00mm W
Lens Style: Square with Flat Top
Alternative Parts (Cross-Reference): LB L293-L2N1-25-1; APA1606QBC/D; APBL3025SURKCGK-F01; SMF-2432SYC-TR; APA2106QBC/D; LB P4SG-S2U1-35-1CLMVB-FKA-CFHEHLCBB7A363.;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 5A (24 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: CreeLED, Inc.
Other Names: CLMVB-FKA-CFHEHLCBB7A363CT,CLMVBFKACFHEHLCBB7A363,CLMVB-FKA-CFHEHLCBB7A363TR,CLMVB-FKA-CFHEHLCBB7A363DKR,CLMVB-FKA-CFHEHLCBB7A363-ND
Base Product Number: CLMVB
Product Status: Obsolete

Buy Now Datasheet
Led, Red/green/blue, Plcc-4; Led Color Cree Led - 76T1402 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/green/blue, Plcc-4; Led Color Cree Led
76T1402
Led, Red/green/blue, Plcc-4; Led Color Cree Led 76T1402
LED, RED/GREEN/BLUE, PLCC-4; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:110°; Lens Shape:Square; Forward Current / Color:R 20mA, G 10mA, B 10mA; Luminous Intensity / Color:R 280mcd, G 260mcd, B 81mcd RoHS Compliant: Yes

LED, RED/GREEN/BLUE, PLCC-4; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:110°; Lens Shape:Square; Forward Current / Color:R 20mA, G 10mA, B 10mA; Luminous Intensity / Color:R 280mcd, G 260mcd, B 81mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red/grn/blu, 280/260/81Mcd, Plcc-4; Led Colour Cree Led - 49AC0140 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/grn/blu, 280/260/81Mcd, Plcc-4; Led Colour Cree Led
49AC0140
Led, Red/grn/blu, 280/260/81Mcd, Plcc-4; Led Colour Cree Led 49AC0140
LED, RED/GRN/BLU, 280/260/81MCD, PLCC-4; LED Colour:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:-; Lens Shape:Square; Forward Current / Colour:R 20mA, G 10mA, B 10mA; Luminous Intensity / Colour:R 280mcd, G 260mcd,RoHS Compliant: Yes

LED, RED/GRN/BLU, 280/260/81MCD, PLCC-4; LED Colour:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:-; Lens Shape:Square; Forward Current / Colour:R 20mA, G 10mA, B 10mA; Luminous Intensity / Colour:R 280mcd, G 260mcd,RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1052406-CLMVB-FKA-CFHEHLCBB7A363 76T1402 49AC0140
Product Name Optoelectronics - LED Indication - Discrete Led, Red/green/blue, Plcc-4; Led Color Cree Led Led, Red/grn/blu, 280/260/81Mcd, Plcc-4; Led Colour Cree Led
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) Red; Green; Blue; Red, Green, Blue Red; Green; Blue
Peak Wavelength 622 nm (6220 Å)
Forward Voltage 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
High Power LEDs - MTG7-002S-MLB00-NW-0VE5 - Marktech Optoelectronics
Specs
LED Package: Linear Board with 4 LEDs
LED Type White
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details