CreeLED, Inc. Led, Dome, 2.6Mm, Red, 3.7Cd, 624Nm, Full Reel; Led Color Cree Led CLM2B-REW-CXBZ0AA3

Description
LED, DOME, 2.6MM, RED, 3.7CD, 624NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:2.6mm; Forward Current If:50mA; Forward Voltage:2.5V; Wavelength Typ:624nm; Luminous Intensity:3.7cd; Viewing Angle:60°; Lens Shape:Dome RoHS Compliant: Yes
Description
LED, DOME, 2.6MM, RED, 3.7CD, 624NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:2.6mm; Forward Current If:50mA; Forward Voltage:2.5V; Wavelength Typ:624nm; Luminous Intensity:3.7cd; Viewing Angle:60°; Lens Shape:Dome RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Dome, 2.6Mm, Red, 3.7Cd, 624Nm, Full Reel; Led Color Cree Led - 73P7952 - Newark, An Avnet Company
Chicago, IL, United States
Led, Dome, 2.6Mm, Red, 3.7Cd, 624Nm, Full Reel; Led Color Cree Led
73P7952
Led, Dome, 2.6Mm, Red, 3.7Cd, 624Nm, Full Reel; Led Color Cree Led 73P7952
LED, DOME, 2.6MM, RED, 3.7CD, 624NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:2.6mm; Forward Current If:50mA; Forward Voltage:2.5V; Wavelength Typ:624nm; Luminous Intensity:3.7cd; Viewing Angle:60°; Lens Shape:Dome RoHS Compliant: Yes

LED, DOME, 2.6MM, RED, 3.7CD, 624NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:2.6mm; Forward Current If:50mA; Forward Voltage:2.5V; Wavelength Typ:624nm; Luminous Intensity:3.7cd; Viewing Angle:60°; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site
Led, Dome, 2.6Mm, Red, 3.7Cd, 624Nm; Led Color Cree Led - 11X6442 - Newark, An Avnet Company
Chicago, IL, United States
Led, Dome, 2.6Mm, Red, 3.7Cd, 624Nm; Led Color Cree Led
11X6442
Led, Dome, 2.6Mm, Red, 3.7Cd, 624Nm; Led Color Cree Led 11X6442
LED, DOME, 2.6MM, RED, 3.7CD, 624NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.6mm; Forward Current If:50mA; Forward Voltage:2.5V; Wavelength Typ:624nm; Luminous Intensity:3.7cd; Viewing Angle:60°; Lens Shape:Dome; Product Range:-RoHS Compliant: Yes

LED, DOME, 2.6MM, RED, 3.7CD, 624NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.6mm; Forward Current If:50mA; Forward Voltage:2.5V; Wavelength Typ:624nm; Luminous Intensity:3.7cd; Viewing Angle:60°; Lens Shape:Dome; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 73P7952
Product Name Led, Dome, 2.6Mm, Red, 3.7Cd, 624Nm, Full Reel; Led Color Cree Led
LED Package: 2.6mm
LED Type Red; Red
Peak Wavelength 624 nm (6240 Å)
Viewing Angle 60 degrees
Luminous Intensity 3700 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043929 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details