CreeLED, Inc. Led, Plcc4, Cool White, 304Mw, 9.6Lm; Led Color Cree Led CLA1B-WKW-XD0F0E33

Description
LED, PLCC4, COOL WHITE, 304MW, 9.6LM; LED Color:Cool White; LED Mounting:SMD; Bulb Size:3.2mm x 2.8mm; Forward Current If:-; Forward Voltage:-; Luminous Intensity:-; Viewing Angle:120°; Lens Shape:Square; Product Range:CLA1B Series RoHS Compliant: Yes
Datasheet
Description
LED, PLCC4, COOL WHITE, 304MW, 9.6LM; LED Color:Cool White; LED Mounting:SMD; Bulb Size:3.2mm x 2.8mm; Forward Current If:-; Forward Voltage:-; Luminous Intensity:-; Viewing Angle:120°; Lens Shape:Square; Product Range:CLA1B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Plcc4, Cool White, 304Mw, 9.6Lm; Led Color Cree Led - 59T0444 - Newark, An Avnet Company
Chicago, IL, United States
Led, Plcc4, Cool White, 304Mw, 9.6Lm; Led Color Cree Led
59T0444
Led, Plcc4, Cool White, 304Mw, 9.6Lm; Led Color Cree Led 59T0444
LED, PLCC4, COOL WHITE, 304MW, 9.6LM; LED Color:Cool White; LED Mounting:SMD; Bulb Size:3.2mm x 2.8mm; Forward Current If:-; Forward Voltage:-; Luminous Intensity:-; Viewing Angle:120°; Lens Shape:Square; Product Range:CLA1B Series RoHS Compliant: Yes

LED, PLCC4, COOL WHITE, 304MW, 9.6LM; LED Color:Cool White; LED Mounting:SMD; Bulb Size:3.2mm x 2.8mm; Forward Current If:-; Forward Voltage:-; Luminous Intensity:-; Viewing Angle:120°; Lens Shape:Square; Product Range:CLA1B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 59T0444
Product Name Led, Plcc4, Cool White, 304Mw, 9.6Lm; Led Color Cree Led
LED Package: 3.2mm x 2.8mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343YY(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details