CreeLED, Inc. Led, Hb, Warm White, 304Mw, 8.6Lm; Led Color Cree Led CLA1B-MKW-XD0F0E83

Description
LED, HB, WARM WHITE, 304MW, 8.6LM; LED Color:Warm White; LED Mounting:SMD; Viewing Angle:120°; Product Range:CLA1B-MKW Series; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet
Description
LED, HB, WARM WHITE, 304MW, 8.6LM; LED Color:Warm White; LED Mounting:SMD; Viewing Angle:120°; Product Range:CLA1B-MKW Series; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Warm White, 304Mw, 8.6Lm; Led Color Cree Led - 61T8729 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Warm White, 304Mw, 8.6Lm; Led Color Cree Led
61T8729
Led, Hb, Warm White, 304Mw, 8.6Lm; Led Color Cree Led 61T8729
LED, HB, WARM WHITE, 304MW, 8.6LM; LED Color:Warm White; LED Mounting:SMD; Viewing Angle:120°; Product Range:CLA1B-MKW Series; No. of Pins:4Pins RoHS Compliant: Yes

LED, HB, WARM WHITE, 304MW, 8.6LM; LED Color:Warm White; LED Mounting:SMD; Viewing Angle:120°; Product Range:CLA1B-MKW Series; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Warm White, 304Mw, 8.6Lm; Led Color Cree Led - 11X6432 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Warm White, 304Mw, 8.6Lm; Led Color Cree Led
11X6432
Led, Hb, Warm White, 304Mw, 8.6Lm; Led Color Cree Led 11X6432
LED, HB, WARM WHITE, 304MW, 8.6LM; LED Color:Warm White; LED Mounting:SMD; Viewing Angle:120°; Product Range:CLA1B-MKW Series; Automotive Qualification Standard:-; MSL:-; No. of Pins:4Pins RoHS Compliant: Yes

LED, HB, WARM WHITE, 304MW, 8.6LM; LED Color:Warm White; LED Mounting:SMD; Viewing Angle:120°; Product Range:CLA1B-MKW Series; Automotive Qualification Standard:-; MSL:-; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 61T8729
Product Name Led, Hb, Warm White, 304Mw, 8.6Lm; Led Color Cree Led
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Reverse mount available 2-Color chip LED - SML-825MVW - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 630 nm (5720 to 6300 Å)
View Details
2 suppliers