LED, HB, WARM WHITE, 304MW, 8.6LM; LED Color:Warm White; LED Mounting:SMD; Bulb Size:3.2mm x 2.8mm; Forward Current If:-; Forward Voltage:-; Luminous Intensity:-; Viewing Angle:120°; Lens Shape:Rectangular; MSL:MSL 5A - 24 hours RoHS Compliant: Yes
LED, HB, WARM WHITE, 304MW, 8.6LM, FULL REEL; LED Color:Warm White; LED Mounting:SMD; Bulb Size:3.2mm x 2.8mm; Forward Current If:-; Forward Voltage:-; Luminous Intensity:-; Viewing Angle:120°; Lens Shape:Rectangular; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 11X6430 |
| Product Name | Led, Hb, Warm White, 304Mw, 8.6Lm; Led Color Cree Led |
| LED Package: | 3.2mm x 2.8mm |