CreeLED, Inc. Led, Hb, Warm White, 304Mw, 8.6Lm, Full Reel; Led Color Cree Led CLA1B-MKW-XD0F0E53

Description
LED, HB, WARM WHITE, 304MW, 8.6LM, FULL REEL; LED Color:Warm White; LED Mounting:SMD; Viewing Angle:120°; Product Range:CLA1B-MKW Series; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet
Description
LED, HB, WARM WHITE, 304MW, 8.6LM, FULL REEL; LED Color:Warm White; LED Mounting:SMD; Viewing Angle:120°; Product Range:CLA1B-MKW Series; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Warm White, 304Mw, 8.6Lm, Full Reel; Led Color Cree Led - 61T8726 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Warm White, 304Mw, 8.6Lm, Full Reel; Led Color Cree Led
61T8726
Led, Hb, Warm White, 304Mw, 8.6Lm, Full Reel; Led Color Cree Led 61T8726
LED, HB, WARM WHITE, 304MW, 8.6LM, FULL REEL; LED Color:Warm White; LED Mounting:SMD; Viewing Angle:120°; Product Range:CLA1B-MKW Series; No. of Pins:4Pins RoHS Compliant: Yes

LED, HB, WARM WHITE, 304MW, 8.6LM, FULL REEL; LED Color:Warm White; LED Mounting:SMD; Viewing Angle:120°; Product Range:CLA1B-MKW Series; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Warm White, 304Mw, 8.6Lm; Led Color Cree Led - 11X6429 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Warm White, 304Mw, 8.6Lm; Led Color Cree Led
11X6429
Led, Hb, Warm White, 304Mw, 8.6Lm; Led Color Cree Led 11X6429
LED, HB, WARM WHITE, 304MW, 8.6LM; LED Color:Warm White; LED Mounting:SMD; Viewing Angle:120°; Product Range:CLA1B-MKW Series; Automotive Qualification Standard:-; MSL:-; No. of Pins:4Pins RoHS Compliant: Yes

LED, HB, WARM WHITE, 304MW, 8.6LM; LED Color:Warm White; LED Mounting:SMD; Viewing Angle:120°; Product Range:CLA1B-MKW Series; Automotive Qualification Standard:-; MSL:-; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 61T8726
Product Name Led, Hb, Warm White, 304Mw, 8.6Lm, Full Reel; Led Color Cree Led
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947650 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJEE - Broadcom Inc.
Specs
LED Type White
Color Temperature 4500 K
Viewing Angle 120 degrees
View Details
2 suppliers