CreeLED, Inc. Led, Plcc4, Warm White, 304Mw, 8.6Lm; Led Color Cree Led CLA1B-MKW-XD0E0E63

Description
LED, PLCC4, WARM WHITE, 304MW, 8.6LM; LED Color:Warm White; LED Mounting:SMD; Bulb Size:3.2mm x 2.8mm; Forward Current If:-; Forward Voltage:-; Luminous Intensity:-; Viewing Angle:120°; Lens Shape:Square; Product Range:CLA1B Series RoHS Compliant: Yes
Datasheet
Description
LED, PLCC4, WARM WHITE, 304MW, 8.6LM; LED Color:Warm White; LED Mounting:SMD; Bulb Size:3.2mm x 2.8mm; Forward Current If:-; Forward Voltage:-; Luminous Intensity:-; Viewing Angle:120°; Lens Shape:Square; Product Range:CLA1B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Plcc4, Warm White, 304Mw, 8.6Lm; Led Color Cree Led - 59T0439 - Newark, An Avnet Company
Chicago, IL, United States
Led, Plcc4, Warm White, 304Mw, 8.6Lm; Led Color Cree Led
59T0439
Led, Plcc4, Warm White, 304Mw, 8.6Lm; Led Color Cree Led 59T0439
LED, PLCC4, WARM WHITE, 304MW, 8.6LM; LED Color:Warm White; LED Mounting:SMD; Bulb Size:3.2mm x 2.8mm; Forward Current If:-; Forward Voltage:-; Luminous Intensity:-; Viewing Angle:120°; Lens Shape:Square; Product Range:CLA1B Series RoHS Compliant: Yes

LED, PLCC4, WARM WHITE, 304MW, 8.6LM; LED Color:Warm White; LED Mounting:SMD; Bulb Size:3.2mm x 2.8mm; Forward Current If:-; Forward Voltage:-; Luminous Intensity:-; Viewing Angle:120°; Lens Shape:Square; Product Range:CLA1B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 59T0439
Product Name Led, Plcc4, Warm White, 304Mw, 8.6Lm; Led Color Cree Led
LED Package: 3.2mm x 2.8mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
2-color type mini-mold chip LED - SML-D22MUW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 570 to 620 nm (5700 to 6200 Å)
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details