LED, PLCC4, WARM WHITE, 304MW, 8.6LM; LED Color:Warm White; LED Mounting:SMD; Bulb Size:3.2mm x 2.8mm; Forward Current If:-; Forward Voltage:-; Luminous Intensity:-; Viewing Angle:120°; Lens Shape:Square; Product Range:CLA1B Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 59T0438 |
| Product Name | Led, Plcc4, Warm White, 304Mw, 8.6Lm; Led Color Cree Led |
| LED Package: | 3.2mm x 2.8mm |