CreeLED, Inc. Led, Oval, 5Mm, Red, 2.2Cd, 621Nm; Led Color Cree Led C5SMF-RJS-CT0W0BB1

Description
LED, OVAL, 5MM, RED, 2.2CD, 621NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:621nm; Luminous Intensity:2.2cd; Viewing Angle:100°; Lens Shape:Oval; MSL:- RoHS Compliant: Yes
Description
LED, OVAL, 5MM, RED, 2.2CD, 621NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:621nm; Luminous Intensity:2.2cd; Viewing Angle:100°; Lens Shape:Oval; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Oval, 5Mm, Red, 2.2Cd, 621Nm; Led Color Cree Led - 08R2865 - Newark, An Avnet Company
Chicago, IL, United States
Led, Oval, 5Mm, Red, 2.2Cd, 621Nm; Led Color Cree Led
08R2865
Led, Oval, 5Mm, Red, 2.2Cd, 621Nm; Led Color Cree Led 08R2865
LED, OVAL, 5MM, RED, 2.2CD, 621NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:621nm; Luminous Intensity:2.2cd; Viewing Angle:100°; Lens Shape:Oval; MSL:- RoHS Compliant: Yes

LED, OVAL, 5MM, RED, 2.2CD, 621NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:621nm; Luminous Intensity:2.2cd; Viewing Angle:100°; Lens Shape:Oval; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08R2865
Product Name Led, Oval, 5Mm, Red, 2.2Cd, 621Nm; Led Color Cree Led
LED Package: 5mm
LED Type Red; Red
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
High CRI LEDs - CW CBLPM1.E1 - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 4500 K
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 516-AAMD-LM38-46002TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details