CreeLED, Inc. Led, Oval, 5Mm, Amber, 2.5Cd, 591Nm; Led Color Cree Led C566C-AFN-CV0W0342

Description
LED, OVAL, 5MM, AMBER, 2.5CD, 591NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:591nm; Luminous Intensity:2.5cd; Viewing Angle:70°; Lens Shape:Oval; MSL:- RoHS Compliant: Yes
Description
LED, OVAL, 5MM, AMBER, 2.5CD, 591NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:591nm; Luminous Intensity:2.5cd; Viewing Angle:70°; Lens Shape:Oval; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Oval, 5Mm, Amber, 2.5Cd, 591Nm; Led Color Cree Led - 08R3020 - Newark, An Avnet Company
Chicago, IL, United States
Led, Oval, 5Mm, Amber, 2.5Cd, 591Nm; Led Color Cree Led
08R3020
Led, Oval, 5Mm, Amber, 2.5Cd, 591Nm; Led Color Cree Led 08R3020
LED, OVAL, 5MM, AMBER, 2.5CD, 591NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:591nm; Luminous Intensity:2.5cd; Viewing Angle:70°; Lens Shape:Oval; MSL:- RoHS Compliant: Yes

LED, OVAL, 5MM, AMBER, 2.5CD, 591NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:591nm; Luminous Intensity:2.5cd; Viewing Angle:70°; Lens Shape:Oval; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08R3020
Product Name Led, Oval, 5Mm, Amber, 2.5Cd, 591Nm; Led Color Cree Led
LED Package: 5mm
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-3080CB3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers