CreeLED, Inc. Led, 5Mm, 12Cd, Warm White; Led Color Cree Led C513A-MSN-CW0Z0132

Description
LED, 5MM, 12CD, WARM WHITE; LED Color:Warm White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:12cd; Viewing Angle:55°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, 5MM, 12CD, WARM WHITE; LED Color:Warm White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:12cd; Viewing Angle:55°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 5Mm, 12Cd, Warm White; Led Color Cree Led - 80Y4779 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, 12Cd, Warm White; Led Color Cree Led
80Y4779
Led, 5Mm, 12Cd, Warm White; Led Color Cree Led 80Y4779
LED, 5MM, 12CD, WARM WHITE; LED Color:Warm White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:12cd; Viewing Angle:55°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, 5MM, 12CD, WARM WHITE; LED Color:Warm White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:12cd; Viewing Angle:55°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 80Y4779
Product Name Led, 5Mm, 12Cd, Warm White; Led Color Cree Led
LED Package: T-1 3/4 (5mm)
LED Type White; Warm White
Viewing Angle 55 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Visible Emitter - MTE1077M3A-R - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm Ceramic Domed
LED Type Infrared; Red
Peak Wavelength 770 nm (7700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details