CreeLED, Inc. Led, Round, 5Mm, Cool White, 40Cd; Led Color Cree Led C503D-WAN-CCBEB151

Description
LED, ROUND, 5MM, COOL WHITE, 40CD; LED Color:Cool White; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:-; Viewing Angle:15°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, ROUND, 5MM, COOL WHITE, 40CD; LED Color:Cool White; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:-; Viewing Angle:15°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Round, 5Mm, Cool White, 40Cd; Led Color Cree Led - 45W7925 - Newark, An Avnet Company
Chicago, IL, United States
Led, Round, 5Mm, Cool White, 40Cd; Led Color Cree Led
45W7925
Led, Round, 5Mm, Cool White, 40Cd; Led Color Cree Led 45W7925
LED, ROUND, 5MM, COOL WHITE, 40CD; LED Color:Cool White; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:-; Viewing Angle:15°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes

LED, ROUND, 5MM, COOL WHITE, 40CD; LED Color:Cool White; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:-; Viewing Angle:15°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Round, 5Mm, White, 48Cd, Tht; Led Colour Cree Led - 49AC0159 - Newark, An Avnet Company
Chicago, IL, United States
Led, Round, 5Mm, White, 48Cd, Tht; Led Colour Cree Led
49AC0159
Led, Round, 5Mm, White, 48Cd, Tht; Led Colour Cree Led 49AC0159
LED, ROUND, 5MM, WHITE, 48CD, THT; LED Colour:Cool White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:48cd; Viewing Angle:15°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, ROUND, 5MM, WHITE, 48CD, THT; LED Colour:Cool White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:48cd; Viewing Angle:15°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 45W7925 49AC0159
Product Name Led, Round, 5Mm, Cool White, 40Cd; Led Color Cree Led Led, Round, 5Mm, White, 48Cd, Tht; Led Colour Cree Led
LED Package: 5mm T-1 3/4 (5mm)
LED Type White; Cool White White
Viewing Angle 15 degrees 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details