CreeLED, Inc. Led, Round, 5Mm, Cool White, 35Cd; Led Color Cree Led C503C-WAS-CBBDB231

Description
LED, ROUND, 5MM, COOL WHITE, 35CD; LED Color:Cool White; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:35cd; Viewing Angle:15°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes
Description
LED, ROUND, 5MM, COOL WHITE, 35CD; LED Color:Cool White; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:35cd; Viewing Angle:15°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Round, 5Mm, Cool White, 35Cd; Led Color Cree Led - 28T0884 - Newark, An Avnet Company
Chicago, IL, United States
Led, Round, 5Mm, Cool White, 35Cd; Led Color Cree Led
28T0884
Led, Round, 5Mm, Cool White, 35Cd; Led Color Cree Led 28T0884
LED, ROUND, 5MM, COOL WHITE, 35CD; LED Color:Cool White; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:35cd; Viewing Angle:15°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes

LED, ROUND, 5MM, COOL WHITE, 35CD; LED Color:Cool White; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:35cd; Viewing Angle:15°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 28T0884
Product Name Led, Round, 5Mm, Cool White, 35Cd; Led Color Cree Led
LED Package: 5mm
LED Type White; Cool White
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Chip LED with reflector - SML-012WT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details