CreeLED, Inc. Led, 5Mm, 46.1Cd, Cool White; Led Color Cree Led C503C-WAS-CBBDB152

Description
LED, 5MM, 46.1CD, COOL WHITE; LED Color:Cool White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:46.1cd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, 5MM, 46.1CD, COOL WHITE; LED Color:Cool White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:46.1cd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 5Mm, 46.1Cd, Cool White; Led Color Cree Led - 28T0883 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, 46.1Cd, Cool White; Led Color Cree Led
28T0883
Led, 5Mm, 46.1Cd, Cool White; Led Color Cree Led 28T0883
LED, 5MM, 46.1CD, COOL WHITE; LED Color:Cool White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:46.1cd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, 5MM, 46.1CD, COOL WHITE; LED Color:Cool White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:46.1cd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 28T0883
Product Name Led, 5Mm, 46.1Cd, Cool White; Led Color Cree Led
LED Package: T-1 3/4 (5mm)
LED Type White; Cool White
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 12
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details