CreeLED, Inc. Led, Round, 5Mm, Cool White, 35Cd; Led Color Cree Led C503C-WAN-CCADB231

Description
LED, ROUND, 5MM, COOL WHITE, 35CD; LED Color:Cool White; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:35cd; Viewing Angle:15°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, ROUND, 5MM, COOL WHITE, 35CD; LED Color:Cool White; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:35cd; Viewing Angle:15°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Round, 5Mm, Cool White, 35Cd; Led Color Cree Led - 28T0878 - Newark, An Avnet Company
Chicago, IL, United States
Led, Round, 5Mm, Cool White, 35Cd; Led Color Cree Led
28T0878
Led, Round, 5Mm, Cool White, 35Cd; Led Color Cree Led 28T0878
LED, ROUND, 5MM, COOL WHITE, 35CD; LED Color:Cool White; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:35cd; Viewing Angle:15°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes

LED, ROUND, 5MM, COOL WHITE, 35CD; LED Color:Cool White; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:35cd; Viewing Angle:15°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 28T0878
Product Name Led, Round, 5Mm, Cool White, 35Cd; Led Color Cree Led
LED Package: 5mm
LED Type White; Cool White
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details