CreeLED, Inc. Optoelectronics - LED Indication - Discrete C503C-WAN-CBBDB151

Description
Manufacturer: CreeLED, Inc. Win Source Part Number: 1331768-C503C-WAN-CB BDB151 Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: White, Cool Standard Package: 500 Mounting: Through Hole Configuration: Standard Viewing Angle: 15° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 33125mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Wavelength - Dominant: 9000K Height (Max): 10.30mm Supplier Device Package: 5mm Round Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 5.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Base Product Number: C503C RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: CreeLED, Inc. Win Source Part Number: 1331768-C503C-WAN-CB BDB151 Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: White, Cool Standard Package: 500 Mounting: Through Hole Configuration: Standard Viewing Angle: 15° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 33125mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Wavelength - Dominant: 9000K Height (Max): 10.30mm Supplier Device Package: 5mm Round Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 5.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Base Product Number: C503C RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - 1331768-C503C-WAN-CBBDB151 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331768-C503C-WAN-CBBDB151
Optoelectronics - LED Indication - Discrete 1331768-C503C-WAN-CBBDB151
Manufacturer: CreeLED, Inc. Win Source Part Number: 1331768-C503C-WAN-CB BDB151 Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: White, Cool Standard Package: 500 Mounting: Through Hole Configuration: Standard Viewing Angle: 15° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 33125mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Wavelength - Dominant: 9000K Height (Max): 10.30mm Supplier Device Package: 5mm Round Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 5.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Base Product Number: C503C RoHS Status: RoHS Compliant

Manufacturer: CreeLED, Inc.
Win Source Part Number: 1331768-C503C-WAN-CBBDB151
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: White, Cool
Standard Package: 500
Mounting: Through Hole
Configuration: Standard
Viewing Angle: 15°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 33125mcd
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Wavelength - Dominant: 9000K
Height (Max): 10.30mm
Supplier Device Package: 5mm Round
Case / Package: Radial
Lens Style: Round with Domed Top
Lens Size: 5.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Base Product Number: C503C
RoHS Status: RoHS Compliant

Buy Now Datasheet
Led, 5Mm, 46.1Cd, Cool White; Led Color Cree Led - 28T0874 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, 46.1Cd, Cool White; Led Color Cree Led
28T0874
Led, 5Mm, 46.1Cd, Cool White; Led Color Cree Led 28T0874
LED, 5MM, 46.1CD, COOL WHITE; LED Color:Cool White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:46.1cd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, 5MM, 46.1CD, COOL WHITE; LED Color:Cool White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:46.1cd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1331768-C503C-WAN-CBBDB151 28T0874
Product Name Optoelectronics - LED Indication - Discrete Led, 5Mm, 46.1Cd, Cool White; Led Color Cree Led
LED Type White; Multi-Colored; White, Cool White; Cool White
Viewing Angle 15 degrees 15 degrees
Forward Voltage 3.2 volts 3.2 volts
Lens Type Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details