CreeLED, Inc. Led, 5Mm, 46.1Cd, Cool White; Led Color Cree Led C503B-WAN-CBBDB151

Description
LED, 5MM, 46.1CD, COOL WHITE; LED Color:Cool White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:46.1cd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, 5MM, 46.1CD, COOL WHITE; LED Color:Cool White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:46.1cd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 5Mm, 46.1Cd, Cool White; Led Color Cree Led - 80Y4768 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, 46.1Cd, Cool White; Led Color Cree Led
80Y4768
Led, 5Mm, 46.1Cd, Cool White; Led Color Cree Led 80Y4768
LED, 5MM, 46.1CD, COOL WHITE; LED Color:Cool White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:46.1cd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, 5MM, 46.1CD, COOL WHITE; LED Color:Cool White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:46.1cd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 80Y4768
Product Name Led, 5Mm, 46.1Cd, Cool White; Led Color Cree Led
LED Package: T-1 3/4 (5mm)
LED Type White; Cool White
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - SML-LXR44GC-TR - 896201-SML-LXR44GC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
View Details
5 suppliers
Wide Angle TO-46 850 nm Emitter, High-Temperature - OD-850WHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details