CreeLED, Inc. LED Indication - Discrete - C503B-WAN-CBADA152 C503B-WAN-CBADA152

Description
Manufacturer: CreeLED, Inc. Win Source Part Number: 914555-C503B-WAN-CBA DA152 Series: C503B-WAN Features: White, Cool 9000K LED Indication - Discrete 3.2V Radial Package: Radial Package: Tape & Box (TB) Mounting: Through Hole Part Status: Obsolete Family Name: C503B Categories: Optoelectronics Case / Package: 5mm Round ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: CreeLED, Inc. Win Source Part Number: 914555-C503B-WAN-CBA DA152 Series: C503B-WAN Features: White, Cool 9000K LED Indication - Discrete 3.2V Radial Package: Radial Package: Tape & Box (TB) Mounting: Through Hole Part Status: Obsolete Family Name: C503B Categories: Optoelectronics Case / Package: 5mm Round ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C503B-WAN-CBADA152 - 914555-C503B-WAN-CBADA152 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - C503B-WAN-CBADA152
914555-C503B-WAN-CBADA152
LED Indication - Discrete - C503B-WAN-CBADA152 914555-C503B-WAN-CBADA152
Manufacturer: CreeLED, Inc. Win Source Part Number: 914555-C503B-WAN-CBA DA152 Series: C503B-WAN Features: White, Cool 9000K LED Indication - Discrete 3.2V Radial Package: Radial Package: Tape & Box (TB) Mounting: Through Hole Part Status: Obsolete Family Name: C503B Categories: Optoelectronics Case / Package: 5mm Round ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.40.2000

Manufacturer: CreeLED, Inc.
Win Source Part Number: 914555-C503B-WAN-CBADA152
Series: C503B-WAN
Features: White, Cool 9000K LED Indication - Discrete 3.2V Radial
Package: Radial
Package: Tape & Box (TB)
Mounting: Through Hole
Part Status: Obsolete
Family Name: C503B
Categories: Optoelectronics
Case / Package: 5mm Round
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 914555-C503B-WAN-CBADA152
Product Name LED Indication - Discrete - C503B-WAN-CBADA152
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169855 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Led Light Bar, Warm Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2464 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details