CreeLED, Inc. Led, Red, 5Mm, 5.1Cd, 624Nm; Led Color Cree Led C503B-RCN-CW0Z0AA2

Description
LED, RED, 5MM, 5.1CD, 624NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:624nm; Luminous Intensity:5.1cd; Viewing Angle:30°; Lens Shape:Oval; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 5MM, 5.1CD, 624NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:624nm; Luminous Intensity:5.1cd; Viewing Angle:30°; Lens Shape:Oval; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 5Mm, 5.1Cd, 624Nm; Led Color Cree Led - 08R2994 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 5Mm, 5.1Cd, 624Nm; Led Color Cree Led
08R2994
Led, Red, 5Mm, 5.1Cd, 624Nm; Led Color Cree Led 08R2994
LED, RED, 5MM, 5.1CD, 624NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:624nm; Luminous Intensity:5.1cd; Viewing Angle:30°; Lens Shape:Oval; MSL:- RoHS Compliant: Yes

LED, RED, 5MM, 5.1CD, 624NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:624nm; Luminous Intensity:5.1cd; Viewing Angle:30°; Lens Shape:Oval; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08R2994
Product Name Led, Red, 5Mm, 5.1Cd, 624Nm; Led Color Cree Led
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 624 nm (6240 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR-56VR - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details