LED, RED, T-1 3/4 (5MM), 5.1CD, 630NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:630nm; Luminous Intensity:5.1cd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 08R2993 |
| Product Name | Led, Red, T-1 3/4 (5Mm), 5.1Cd, 630Nm; Led Color Cree Led |
| LED Package: | T-1 3/4 (5mm) |
| LED Type | Red; Red |
| Peak Wavelength | 630 nm (6300 Å) |
| Viewing Angle | 30 degrees |